Whirlpool logo

Whirlpool AKR 400/IX Semi built-in (pull out) Stainless steel 240 m³/h

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61102
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AKR 400/IX Semi built-in (pull out) Stainless steel 240 m³/h:

Whirlpool AKR 400/IX, 240 m³/h, Ducted/Recirculating, 62 dB, Semi built-in (pull out), Stainless steel, Rotary

Long summary description Whirlpool AKR 400/IX Semi built-in (pull out) Stainless steel 240 m³/h:

Whirlpool AKR 400/IX. Maximum extraction power: 240 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 62 dB. Type: Semi built-in (pull out), Product color: Stainless steel, Control type: Rotary. Number of filters: 2 pc(s). Bulb power: 40 W, Number of bulbs: 1 bulb(s). Motor power: 100 W, Power consumption (typical): 140 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.