Whirlpool logo

Whirlpool AKR 643 GY cooker hood Semi built-in (pull out) Grey 380 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70640
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKR 643 GY cooker hood Semi built-in (pull out) Grey 380 m³/h:

Whirlpool AKR 643 GY, 380 m³/h, Ducted/Recirculating, 64 dB, Semi built-in (pull out), Grey, Aluminium

Long summary description Whirlpool AKR 643 GY cooker hood Semi built-in (pull out) Grey 380 m³/h:

Whirlpool AKR 643 GY. Maximum extraction power: 380 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 64 dB. Type: Semi built-in (pull out), Product color: Grey. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 320 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.