Whirlpool logo

Whirlpool AKM 434/NB Black Built-in Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130716
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKM 434/NB Black Built-in Gas 4 zone(s):

Whirlpool AKM 434/NB, Black, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKM 434/NB Black Built-in Gas 4 zone(s):

Whirlpool AKM 434/NB. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1650 W, Extra large high-speed cooking zone: 3000 W. Control type: Rotary, Control position: Front. Power: 7300 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 680 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.