Whirlpool ADPU 100 WH, Undercounter, White, Stainless steel, Buttons, 1,5 m, 1,5 m
Whirlpool ADPU 100 WH. Appliance placement: Undercounter, Door color: White, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 48 dB, Temperature (max): 25 °C. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,02 kWh, Power consumption (off): 0,5 W. Width: 597 mm, Depth: 570 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 840 mm