Whirlpool logo

Whirlpool ADP 650 WH dishwasher Freestanding 9 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88744
Info modified on:
21 Nov 2023, 12:35:36
Short summary description Whirlpool ADP 650 WH dishwasher Freestanding 9 place settings:

Whirlpool ADP 650 WH, Freestanding, White, Stainless steel, 9 place settings, 52 dB, Glass/Delicate, Intensive, Pre-wash, Quick

Long summary description Whirlpool ADP 650 WH dishwasher Freestanding 9 place settings:

Whirlpool ADP 650 WH. Appliance placement: Freestanding, Door color: White, Tub material: Stainless steel. Number of place settings: 9 place settings, Noise level: 52 dB, Dishwashing programs: Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,81 kWh. Width: 448 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 178,2 kWh, Annual water consumption: 2860 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.