Whirlpool logo

Whirlpool ADG 6800 A+ dishwasher Fully built-in 12 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86472
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ADG 6800 A+ dishwasher Fully built-in 12 place settings:

Whirlpool ADG 6800 A+, Fully built-in, Stainless steel, Touch, 12 place settings, 51 dB, Eco, Intensive, Pre-wash

Long summary description Whirlpool ADG 6800 A+ dishwasher Fully built-in 12 place settings:

Whirlpool ADG 6800 A+. Appliance placement: Fully built-in, Control panel color: Stainless steel, Control type: Touch. Number of place settings: 12 place settings, Noise level: 51 dB, Dishwashing programs: Eco, Intensive, Pre-wash. Water consumption per cycle: 15 L. Width: 597 mm, Depth: 551 mm, Height: 718 mm. Drying class: A, Annual energy consumption: 289 kWh, Annual water consumption: 4200 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.