Whirlpool logo

Whirlpool Table induction ACM 700 NE Black Built-in Zone induction hob 3 zone(s)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54678
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool Table induction ACM 700 NE Black Built-in Zone induction hob 3 zone(s):

Whirlpool Table induction ACM 700 NE, Black, Built-in, Zone induction hob, 3 zone(s), Touch, 2200 W

Long summary description Whirlpool Table induction ACM 700 NE Black Built-in Zone induction hob 3 zone(s):

Whirlpool Table induction ACM 700 NE. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch. Power: 2200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 52 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.