Whirlpool TKRL 661 IX EU, Stainless steel, Built-in, 58 cm, Gas, Stainless steel, 4 zone(s)
Whirlpool TKRL 661 IX EU. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 58 cm. Control type: Rotary, Control position: Top front. Connected load (gas): 7800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 580 mm, Depth: 510 mm, Height: 56 mm