Whirlpool logo

Whirlpool FT M22 9X2S EU tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32305
Info modified on:
26 May 2025, 06:43:22
Short summary description Whirlpool FT M22 9X2S EU tumble dryer Freestanding Front-load 9 kg A++ White:

Whirlpool FT M22 9X2S EU, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Whirlpool FT M22 9X2S EU tumble dryer Freestanding Front-load 9 kg A++ White:

Whirlpool FT M22 9X2S EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Drying programs: Auto, Wool, Mix, Sport, Timed, Freshen-up, Delicate/silk, Eco, Jeans/denim, Cotton, Iron dry. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2,07 kWh, Annual energy consumption: 258 kWh. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.