Whirlpool WIC 3C26 F, Semi built-in, Full size (60 cm), Silver, 1,3 m, 1,55 m, 1,5 m
Whirlpool WIC 3C26 F. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel color: Silver. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 8 cm. Energy efficiency class: E, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 555 mm, Height: 900 mm