Whirlpool logo

Whirlpool WIO 3P23 PL Fully built-in 15 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105293
Info modified on:
29 May 2025, 11:21:47
Short summary description Whirlpool WIO 3P23 PL Fully built-in 15 place settings:

Whirlpool WIO 3P23 PL, Fully built-in, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 1,3 m

Long summary description Whirlpool WIO 3P23 PL Fully built-in 15 place settings:

Whirlpool WIO 3P23 PL. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 15 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive. Water consumption per cycle: 11 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0,95 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package weight: 37,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.