Whirlpool logo

Whirlpool WHC20 T352 Built-in 280 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103605
Info modified on:
21 Apr 2025, 06:53:05
Short summary description Whirlpool WHC20 T352 Built-in 280 L E White:

Whirlpool WHC20 T352, 280 L, SN-T, 7 kg/24h, E, Fresh zone compartment, White

Long summary description Whirlpool WHC20 T352 Built-in 280 L E White:

Whirlpool WHC20 T352. Total net capacity: 280 L. Door hinge: Right. Climate class: SN-T, Noise level: 32 dB. Fridge net capacity: 212 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 6. Freezer net capacity: 68 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 222 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.