Whirlpool logo

Whirlpool W5 711E OX Freestanding 308 L Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89833
Info modified on:
28 Jan 2025, 11:56:16
Short summary description Whirlpool W5 711E OX Freestanding 308 L Grey:

Whirlpool W5 711E OX, 308 L, N-T, 39 dB, 5 kg/24h, Grey

Long summary description Whirlpool W5 711E OX Freestanding 308 L Grey:

Whirlpool W5 711E OX. Total net capacity: 308 L. Door hinge: Right. Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 197 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.