Whirlpool logo

Whirlpool AWOC 0614 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89277
Info modified on:
27 May 2024, 12:03:15
Short summary description Whirlpool AWOC 0614 washing machine Front-load 6 kg 1400 RPM White:

Whirlpool AWOC 0614, Front-load, 6 kg, B, 72 dB, 1400 RPM, 172 kWh

Long summary description Whirlpool AWOC 0614 washing machine Front-load 6 kg 1400 RPM White:

Whirlpool AWOC 0614. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 172 kWh, Annual water consumption washing: 10780 L. Product color: White. Width: 595 mm, Depth: 540 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.