Whirlpool logo

Whirlpool MAX 34/SL Grey Solo microwave Countertop 13 L 700 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109176
Info modified on:
22 May 2024, 11:12:25
Short summary description Whirlpool MAX 34/SL Grey Solo microwave Countertop 13 L 700 W:

Whirlpool MAX 34/SL, Countertop, Solo microwave, 13 L, 700 W, Built-in display, Touch

Long summary description Whirlpool MAX 34/SL Grey Solo microwave Countertop 13 L 700 W:

Whirlpool MAX 34/SL. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product color: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.