Whirlpool logo

Whirlpool AKR 683 GY-1 Built-in Grey 180 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68742
Info modified on:
29 Nov 2024, 15:54:36
Short summary description Whirlpool AKR 683 GY-1 Built-in Grey 180 m³/h:

Whirlpool AKR 683 GY-1, 180 m³/h, Ducted/Recirculating, E, G, E, 54 dB

Long summary description Whirlpool AKR 683 GY-1 Built-in Grey 180 m³/h:

Whirlpool AKR 683 GY-1. Maximum extraction power: 180 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Built-in, Product color: Grey. Grease filter type: Synthetic. Bulb power: 56 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Annual energy consumption: 114 kWh, Connected load: 200 W, Motor power: 120 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.