Whirlpool logo

Whirlpool AKP 458/IX 63 L 3200 W Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127925
Info modified on:
17 Mar 2025, 07:45:46
Short summary description Whirlpool AKP 458/IX 63 L 3200 W Stainless steel:

Whirlpool AKP 458/IX, Electric, 63 L, 3200 W, 63 L, 3200 W, 50 - 250 °C

Long summary description Whirlpool AKP 458/IX 63 L 3200 W Stainless steel:

Whirlpool AKP 458/IX. Oven type: Electric, Total oven(s) interior capacity: 63 L, Total oven power: 3200 W. Product color: Stainless steel, Control type: Rotary, Control position: Front. Energy consumption (conventional): 0,79 kWh, Energy consumption (forced convection): 0,91 kWh, Connected load: 3200 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 60 cm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.