Whirlpool logo

Whirlpool ACM 822/NE Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67743
Info modified on:
22 May 2024, 11:10:19
Short summary description Whirlpool ACM 822/NE Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 822/NE, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Whirlpool ACM 822/NE Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 822/NE. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 1200 W, Large cooking zone: 1800 W, Extra large high-speed cooking zone: 3000 W. Control type: Touch, Control position: Top front. Connected load (electric): 7000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 56 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.