Whirlpool logo

Whirlpool 20TI-L4 A+ side-by-side refrigerator Built-in 473 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74157
Info modified on:
27 May 2024, 13:58:41
Short summary description Whirlpool 20TI-L4 A+ side-by-side refrigerator Built-in 473 L Stainless steel:

Whirlpool 20TI-L4 A+, Built-in, Stainless steel, LCD, 473 L, T, 45 dB

Long summary description Whirlpool 20TI-L4 A+ side-by-side refrigerator Built-in 473 L Stainless steel:

Whirlpool 20TI-L4 A+. Appliance placement: Built-in, Product color: Stainless steel, Built-in display: LCD. Total net capacity: 473 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 325 L. Freezer net capacity: 148 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 405,1 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.