Whirlpool logo

Whirlpool 20RI-D4LA side-by-side refrigerator Freestanding 642 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71187
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool 20RI-D4LA side-by-side refrigerator Freestanding 642 L Silver:

Whirlpool 20RI-D4LA, Freestanding, Silver, 642 L, 707 L, 430 L, 440 L

Long summary description Whirlpool 20RI-D4LA side-by-side refrigerator Freestanding 642 L Silver:

Whirlpool 20RI-D4LA. Appliance placement: Freestanding, Product color: Silver. Total net capacity: 642 L, Total gross capacity: 707 L. Fridge net capacity: 430 L, Fridge gross capacity: 440 L. Freezer net capacity: 222 L, Freezing capacity: 14 kg/24h, Freezer gross capacity: 277 L. Annual energy consumption: 511 kWh, Energy usage: 1,4 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.