Whirlpool logo

Whirlpool AWE 7728 washing machine Front-load 5,5 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123540
Info modified on:
16 Apr 2025, 13:41:21
Short summary description Whirlpool AWE 7728 washing machine Front-load 5,5 kg 1200 RPM White:

Whirlpool AWE 7728, Front-load, 5,5 kg, B, 1200 RPM, White

Long summary description Whirlpool AWE 7728 washing machine Front-load 5,5 kg 1200 RPM White:

Whirlpool AWE 7728. Loading type: Front-load. Drum capacity: 5,5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.