VTech logo

VTech Baby LILA, LUMI PIEUVRE MUSICALE

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10218
Info modified on:
18 Jul 2025, 11:44:31
Short summary description VTech Baby LILA, LUMI PIEUVRE MUSICALE:

VTech Baby LILA, LUMI PIEUVRE MUSICALE, 0,25 yr(s), Batteries required, AAA, Fabric, Violet

Long summary description VTech Baby LILA, LUMI PIEUVRE MUSICALE:

VTech Baby LILA, LUMI PIEUVRE MUSICALE. Recommended age (min): 0,25 yr(s), Recommended age (max): 3 yr(s). Batteries required, Battery type: AAA. Material: Fabric, Product color: Violet

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.