VTech MAX 2.0, 8 GB, 12,7 cm (5"), 800 x 480 pixels, 2 MP, 3.5 mm, Black, Blue
VTech MAX 2.0. Internal storage capacity: 8 GB. Display diagonal: 12,7 cm (5"), Display resolution: 800 x 480 pixels. Front camera resolution (numeric): 2 MP. Headphone connectivity: 3.5 mm. Product color: Black, Blue, Recommended gender: Boy/Girl, Recommended age (min): 4 yr(s)