Vorago logo

Vorago NTP-100 Intel® Celeron® 847 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Nettop PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85623
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vorago NTP-100 Intel® Celeron® 847 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Nettop PC Black:

Vorago NTP-100, 1,1 GHz, Intel® Celeron®, 847, 4 GB, 500 GB, Windows 8 Pro

Long summary description Vorago NTP-100 Intel® Celeron® 847 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Nettop PC Black:

Vorago NTP-100. Processor frequency: 1,1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8 Pro. Power supply: 65 W. Chassis type: Nettop. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.