Viewsonic VX Series VX3258-2KPC-MHD, 81,3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black
Viewsonic VX Series VX3258-2KPC-MHD. Display diagonal: 81,3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black