Viewsonic logo

Viewsonic X Series VX2835wm computer monitor 71,1 cm (28") 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37679
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic X Series VX2835wm computer monitor 71,1 cm (28") 1920 x 1200 pixels Black:

Viewsonic X Series VX2835wm, 71,1 cm (28"), 1920 x 1200 pixels, 5 ms, Black

Long summary description Viewsonic X Series VX2835wm computer monitor 71,1 cm (28") 1920 x 1200 pixels Black:

Viewsonic X Series VX2835wm. Display diagonal: 71,1 cm (28"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.