Viewsonic VX Series VX2758-2KP-MHD, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 3 ms, Black
Viewsonic VX Series VX2758-2KP-MHD. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black