Viewsonic logo

Viewsonic Graphic Series VG2030wm computer monitor 50,8 cm (20") 1680 x 1050 pixels LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88818
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Viewsonic Graphic Series VG2030wm computer monitor 50,8 cm (20") 1680 x 1050 pixels LCD Black:

Viewsonic Graphic Series VG2030wm, 50,8 cm (20"), 1680 x 1050 pixels, LCD, LCD, 5 ms, Black

Long summary description Viewsonic Graphic Series VG2030wm computer monitor 50,8 cm (20") 1680 x 1050 pixels LCD Black:

Viewsonic Graphic Series VG2030wm. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.