Viewsonic logo

Viewsonic VG Series VG2860MHL-4K computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36540
Info modified on:
27 May 2024, 12:05:17
Short summary description Viewsonic VG Series VG2860MHL-4K computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Viewsonic VG Series VG2860MHL-4K, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LCD, LCD, Black

Long summary description Viewsonic VG Series VG2860MHL-4K computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LCD Black:

Viewsonic VG Series VG2860MHL-4K. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.