Viewsonic logo

Viewsonic Value Series VA1926W computer monitor 48,3 cm (19") 1440 x 900 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21221
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic Value Series VA1926W computer monitor 48,3 cm (19") 1440 x 900 pixels:

Viewsonic Value Series VA1926W, 48,3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description Viewsonic Value Series VA1926W computer monitor 48,3 cm (19") 1440 x 900 pixels:

Viewsonic Value Series VA1926W. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 170°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.