Viewsonic logo

Viewsonic Pro8800WUL Standard throw projector 5200 ANSI lumens DLP WUXGA (1920x1200) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87341
Info modified on:
10 Aug 2024, 09:55:05
Short summary description Viewsonic Pro8800WUL Standard throw projector 5200 ANSI lumens DLP WUXGA (1920x1200) White:

Viewsonic Pro8800WUL, 5200 ANSI lumens, DLP, WUXGA (1920x1200), 5000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Viewsonic Pro8800WUL Standard throw projector 5200 ANSI lumens DLP WUXGA (1920x1200) White:

Viewsonic Pro8800WUL. Projector brightness: 5200 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Digital zoom: 2x, Optical zoom: 1,6x, Throw ratio: 1.07 - 1.71. Serial interface type: RS-232. Noise level (economic mode): 33 dB, Certification: Mexico Energy test/Registration, EAC, TUVS, Mark(Argentina), India BIS, FCC,CE, EMC,CB, CCC,...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.