Viewsonic PJD5123, 2700 ANSI lumens, DLP, SVGA (800x600), 2000:1, 685,8 - 7620 mm (27 - 300"), 1,2 - 11 m
Viewsonic PJD5123. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Lamp power: 180 W. Zoom type: Manual. Analog signal format system: PAL B, PAL D, PAL G, PAL H, PAL I, SECAM D/K. Serial interface type: RS-232