Vertiv logo

Vertiv Avocent SwitchView IP 1020 Remote Access Device KVM switch Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36831
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv Avocent SwitchView IP 1020 Remote Access Device KVM switch Black:

Vertiv Avocent SwitchView IP 1020 Remote Access Device, 1600 x 1200 pixels, 10 W, Black

Long summary description Vertiv Avocent SwitchView IP 1020 Remote Access Device KVM switch Black:

Vertiv Avocent SwitchView IP 1020 Remote Access Device. Keyboard port type: PS/2, Mouse port type: PS/2. Security algorithms: 3DES, DES. Maximum resolution: 1600 x 1200 pixels. Product color: Black, Certification: UL, FCC Class B, cUL, ICES-003 Class B, CE, GS, VCCI Class B, MIC Class A, C- Tick. Power consumption (typical): 10 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.