Vertiv logo

Vertiv Liebert NXC 20kVA uninterruptible power supply (UPS) Double-conversion (Online) 18000 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98876
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Liebert NXC 20kVA uninterruptible power supply (UPS) Double-conversion (Online) 18000 W:

Vertiv Liebert NXC 20kVA, Double-conversion (Online), 20 kVA, 18000 W, 305 V, 477 V, 50/60 Hz

Long summary description Vertiv Liebert NXC 20kVA uninterruptible power supply (UPS) Double-conversion (Online) 18000 W:

Vertiv Liebert NXC 20kVA. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 18000 W. Battery capacity: 9 Ah. Form factor: Tower, Product color: Black, International Protection (IP) code: IP20. Width: 500 mm, Depth: 860 mm, Height: 1240 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.