Vertiv Liebert ItON 1000VA, Line-Interactive, 1 kVA, 600 W, Stepwise, 170 V, 280 V
Vertiv Liebert ItON 1000VA. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 600 W. AC outlet types: C13 coupler, IEC 320, Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Tower, Product color: Black, International Protection (IP) code: IP20. Compliance certificates: RoHS, Certification: CE