Vertiv logo

Vertiv Liebert GXT5-6000IRT5UXLE uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186636
Info modified on:
10 Aug 2024, 11:19:03
Short summary description Vertiv Liebert GXT5-6000IRT5UXLE uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s):

Vertiv Liebert GXT5-6000IRT5UXLE, Double-conversion (Online), 6 kVA, 6000 W, Pure sine, 176 V, 288 V

Long summary description Vertiv Liebert GXT5-6000IRT5UXLE uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s):

Vertiv Liebert GXT5-6000IRT5UXLE. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. AC outlet types: C13 coupler, C19 coupler, IEC 320, Terminal, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 5U. Compliance certificates: RoHS, Certification: CE, EMI/EMC/C-Tick EMC, ESD

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.