Vertiv logo

Vertiv Liebert GXT4 10kVA UPS battery cabinet Tower

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35451
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Jan 2018
Short summary description Vertiv Liebert GXT4 10kVA UPS battery cabinet Tower:

Vertiv Liebert GXT4 10kVA, Tower, Black, Plastic, GXT4 5-6-10kVA RT K, Sealed Lead Acid (VRLA), 9 Ah

Long summary description Vertiv Liebert GXT4 10kVA UPS battery cabinet Tower:

Vertiv Liebert GXT4 10kVA. Form factor: Tower, Product color: Black, Housing material: Plastic. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Sustainability certificates: ENERGY STAR. Width: 173 mm, Depth: 581 mm, Height: 430 mm. Package width: 475 mm, Package depth: 745 mm, Package height: 530 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.