Vertiv Liebert GXT4, Double-conversion (Online), 2 kVA, 1800 W, Sine, 115 V, 280 V
Vertiv Liebert GXT4. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1800 W. AC outlet types: C13 coupler, Power plug: C20 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount/Tower, Product color: Black, Cooling type: Active. Compliance certificates: RoHS