Vertiv logo

Vertiv Liebert GXT3-1000RT23 uninterruptible power supply (UPS) 1 kVA 900 W

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84019
Info modified on:
21 Apr 2023, 12:03:41
End of life date:
11 Jun 2016
Short summary description Vertiv Liebert GXT3-1000RT23 uninterruptible power supply (UPS) 1 kVA 900 W:

Vertiv Liebert GXT3-1000RT23, 1 kVA, 900 W, 40/70 Hz, 45 dB, Sealed Lead Acid (VRLA), 4 min

Long summary description Vertiv Liebert GXT3-1000RT23 uninterruptible power supply (UPS) 1 kVA 900 W:

Vertiv Liebert GXT3-1000RT23. Output power capacity: 1 kVA, Output power: 900 W, Input frequency: 40/70 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4 min, Battery recharge time: 3 h. Product color: Black, Display type: LED. Certification: IEC, EN, AS62040, CISPR, WEEE, RoSH, ISTA. Safety: EC/EN/AS 62040-1-1: 2008

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.