Verbatim logo

Verbatim GigaBit NAS Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59653
Info modified on:
14 Mar 2024, 19:37:27
Short summary description Verbatim GigaBit NAS Black:

Verbatim GigaBit NAS, Black

Long summary description Verbatim GigaBit NAS Black:

Verbatim GigaBit NAS. HDD speed: 7200 RPM, Drive device, buffer size: 16 MB. Compliance industry standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: NTP, Maximum data transfer rate: 1000 Mbit/s. Product color: Black. Width: 115 mm, Depth: 200 mm, Height: 50 mm. Dimensions (WxDxH): 115 x 200 x 50 mm, Power requirements: -/+12VDC, Compatible operating systems: Windows 2000 / XP / Vista / 7 Mac OS 10.1 Linux 2.4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.