location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V221vb computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V221vb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
453F2AS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP V221vb computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 54,5 cm (21.4") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - D 13 kWh 24 W
More>>>
Short summary description HP V221vb computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP V221vb computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V221vb, 54,5 cm (21.4"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V221vb computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP V221vb computer monitor 54,5 cm (21.4") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP V221vb. Display diagonal: 54,5 cm (21.4"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
54,5 cm (21.4")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Surface hardness
3H
Colour gamut standard
NTSC
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Swiveling
No
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
13 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0,5 W
Power consumption (max)
30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
493 mm
Depth (with stand)
196,8 mm
Height (with stand)
372,3 mm
Weight (with stand)
2,6 kg
Width (without stand)
493 mm
Depth (without stand)
49,9 mm
Height (without stand)
296,9 mm
Packaging data
Package width
568 mm
Package depth
148 mm
Package height
400 mm
Package weight
4,06 kg