location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-eb0000nf Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eb0000nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10B88EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850875717 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Spectre x360 15-eb0000nf Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hybrid (2-in-1) Convertible (Folder) Blue
  • - Intel® Core™ i7 i7-10510U 1,8 GHz
  • - Touchscreen 39,6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz
  • - 512 GB SSD
  • - NVIDIA GeForce MX330 2 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 72,9 Wh 11,25 h 90 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Spectre x360 15-eb0000nf Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This short summary of the HP Spectre x360 15-eb0000nf Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 15-eb0000nf, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 15-eb0000nf Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This is an auto-generated long summary of HP Spectre x360 15-eb0000nf Intel® Core™ i7 i7-10510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Blue based on the first three specs of the first five spec groups.

HP Spectre x360 15-eb0000nf. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue

Design
Product type *
Hybrid (2-in-1)
Product color *
Blue
Form factor *
Convertible (Folder)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
39,6 cm
RGB color space
sRGB
Color gamut
100%
sRGB coverage (typical)
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10510U
Processor cores
4
Processor threads
8
Processor boost frequency
4,9 GHz
Processor frequency *
1,8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX330
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Network
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0a
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
Microsoft Office 365, McAfee LiveSafe
Operating system installed *
Windows 10 Home
Bundled software
Dropbox
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196449
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP Audio Boost generation
Gen 2
HP speaker type
HP Quad Speakers
HP Support Assistant
Yes
HP front camera
HP TrueVision HD IR
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
72,9 Wh
Battery life (max)
11,25 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
280 g
Power
AC adapter power
90 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
359,9 mm
Depth
226,4 mm
Height
19,9 mm
Weight *
1,92 kg
Packaging data
Package width
145 mm
Package depth
455 mm
Package height
345 mm
Package weight
3,9 kg
Country Distributor
France 2 distributor(s)