location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson OT-BZ20-634 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OT-BZ20-634
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C890634
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946481609 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:34:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson OT-BZ20-634 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
More>>>
Short summary description Epson OT-BZ20-634 1 pc(s):
This short summary of the Epson OT-BZ20-634 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson OT-BZ20-634, Black, 1 pc(s)

Long summary description Epson OT-BZ20-634 1 pc(s):
This is an auto-generated long summary of Epson OT-BZ20-634 1 pc(s) based on the first three specs of the first five spec groups.

Epson OT-BZ20-634. Compatibility: - TM-m30 Series - TM-T88VI iHub (751F2) fiscal ready (France) - TM-T88VI iHub (751F1) fiscal ready..., Product color: Black. Quantity per pack: 1 pc(s)

Features
Compatibility *
- TM-m30 Series - TM-T88VI iHub (751F2) fiscal ready (France) - TM-T88VI iHub (751F1) fiscal ready (Austria) - Epson TM-m30 (122B0): Ethernet + Wifi, Black, PS, EU - Epson TM-m30 (122): Ethernet, Black, PS, EU - Epson TM-m30 (122): Ethernet & D30 (111) Bundle, Black, EU - Epson TM-m30 (121B0): Ethernet + Wifi, White, PS, EU - Epson TM-m30 (121): Ethernet, White, PS, EU - Epson TM-m30 (121): Ethernet & D30 (101) Bundle, White, EU - Epson TM-m30 (112):Ethernet+BT & D30 (111) Bundle, Black, EU - Epson TM-m30 (112): Ethernet + BT, Black, PS, EU - Epson TM-m30 (111):Ethernet+BT & D30 (101) Bundle,White, EU - Epson TM-m30 (111): Ethernet + BT, White, PS, EU - Epson TM-T88VI-iHub Series - Epson TM-T88VI-iHub (751P0): PDN, PS, Black, EU - Epson TM-T88VI-iHub (751): PS, Black, EU - Epson TM-T88VI(111SC) Srl,USB,Eth,Blk,EU,SiChn - Epson TM-T88VI Series - Epson TM-T88VI (551): USB, Ethernet, Bluetooth, PS, Black, EU - Epson TM-T88VI (121): Serial, USB, Ethernet, PS, EDG, EU - Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black - Epson TM-T88VI (112): Serial, USB, Ethernet, Buzzer, PS, Black, EU - Epson TM-T88VI (111TC): Srl, USB, Eth, PS, Blk, EU, Trad Chin - Epson TM-T88VI (111B1): UB-U06 Powered USB, USB, Ethernet, Black - Epson TM-T88VI (111): Serial, USB, Ethernet, PS, Black, EU - Epson TM-T88VI (102): Serial, USB, Ethernet, Buzzer, PS, White, EU - Epson TM-T88VI (101): Serial, USB, Ethernet, PS, White, EU - Epson TM-T88V Series - Epson TM-T88V (953): Bluetooth + Built-in USB, PS, EDG, EU - Epson TM-T88V (837): Parallel, w/o PS, ECW - Epson TM-T88V (833): Parallel, PS, EDG, EU - Epson TM-T88V (813): Parallel, PS, ECW, EU - Epson TM-T88V (321B1): Wifi, PS, EDG, UK - Epson TM-T88V (321B0): Wifi, PS, EDG, EU - Epson TM-T88V (151): Bluetooth, PS, ECW, EU - Epson TM-T88V (052): Powered USB, w/o PS, ECW - Epson TM-T88V (051): Powered USB, w/o PS, EDG - Epson TM-T88V (050): Powered USB, w/o PS, Black - Epson TM-T88V (044B1): Wifi, PS, White, UK - Epson TM-T88V (044B0): Wifi, PS, White, EU - Epson TM-T88V (044A1): Serial, PS, White, UK - Epson TM-T88V (044A0): Serial, PS, White, EU - Epson TM-T88V (042): Serial, PS, EDG, EU - Epson TM-T88V (041): Serial, w/o PS, EDG - Epson TM-T88V (034): Serial, w/o PS, ECW - Epson TM-T88V (033B0): Wifi, PS, Black, EU - Epson TM-T88V (033A0): Serial, PS, Black, EU - Epson TM-T88V (031B1): Wifi, PS, ECW, UK - Epson TM-T88V (031B0): Wifi, PS, ECW, EU - Epson TM-T88V (031): Serial, w/o PS, ECW - Epson TM-T88V (012): Serial, PS, ECW, EU - Epson TM-T20II Series - Epson TM-T20II (007): Ethernet, PS, EDG, UK - Epson TM-T20II (007): Ethernet, PS, EDG, EU - Epson TM-T20II (003): Built-in USB + Ethernet, PS, EDG, EU - Epson TM-T20II (002): Built-in USB + Serial, PS, EDG, EU - Epson TM-T20 (001): USB, PS, EDG, EU
Product color
Black
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
36 mm
Package depth
102 mm
Package height
83 mm
Package weight
100 g
Logistics data
Quantity per pallet
35 pc(s)
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,71 m
Quantity per pallet layer
231 pc(s)
Quantity per pallet layer (UK)
323 pc(s)
Quantity per pallet (UK)
35 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,71 m
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)