location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L100 (101) label printer Thermal line 203 x 203 DPI 170 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L100 (101)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CJ52101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946700908
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:12:32
The date of the most recent change of the data-sheet in Icecat's system
Epson C31CJ52101 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-L100 (101) label printer Thermal line 203 x 203 DPI 170 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal line
  • - 203 x 203 DPI
  • - Print speed: 170 mm/sec
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - 1,6 kg
More>>>
Short summary description Epson TM-L100 (101) label printer Thermal line 203 x 203 DPI 170 mm/sec Wired Ethernet LAN:
This short summary of the Epson TM-L100 (101) label printer Thermal line 203 x 203 DPI 170 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L100 (101), Thermal line, 203 x 203 DPI, 170 mm/sec, Wired, Black

Long summary description Epson TM-L100 (101) label printer Thermal line 203 x 203 DPI 170 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson TM-L100 (101) label printer Thermal line 203 x 203 DPI 170 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson TM-L100 (101). Print technology: Thermal line, Maximum resolution: 203 x 203 DPI, Print speed: 170 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired. Product color: Black

Printing
Print technology *
Thermal line
Color *
No
Maximum resolution *
203 x 203 DPI
Print speed *
170 mm/sec
Printing characters
2D barcode, Barcode, Graphic, Text
Paper handling
Autocutter
Yes
Half-cutter
Yes
Maximum roll diameter
10,2 cm
Media thickness
103 mm
Supported paper width
80 mm
Autocutter durability
1 million cuts
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
Wi-Fi *
No
USB port *
Yes
USB 2.0 ports quantity
3
RS-232 ports
1
Performance
Mean time between failures (MTBF)
360000 h
Mean cycles between failures (MCBF)
35000000
Certification
VCCI-Class A, CE
Design
Product color *
Black
Design
Display *
No
Power
AC input voltage
24 V
Power consumption
1800 mA
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
142 mm
Depth
132 mm
Height
202 mm
Weight
1,6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
255 mm
Package height
240 mm
Package weight
2,76 kg
Logistics data
Harmonized System (HS) code
84433210
Other features
Safety
TÜV
Character sets
ANK
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)