location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim DA320P PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise 2019 LTSC 1.35L sized PC Mini PC barebone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA320P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA320P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103607
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:54:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle XPC slim DA320P PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise 2019 LTSC 1.35L sized PC Mini PC barebone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC barebone Black 120 W
  • - AMD Ryzen™ 5 3400G 3,7 GHz
  • - 8 GB DDR4-SDRAM
  • - 250 GB SSD Card reader integrated
  • - AMD Radeon RX Vega 11
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise 2019 LTSC 64-bit
More>>>
Short summary description Shuttle XPC slim DA320P PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise 2019 LTSC 1.35L sized PC Mini PC barebone Black:
This short summary of the Shuttle XPC slim DA320P PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise 2019 LTSC 1.35L sized PC Mini PC barebone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim DA320P, 3,7 GHz, AMD Ryzen™ 5, 3400G, 8 GB, 250 GB, Windows 10 IoT Enterprise 2019 LTSC

Long summary description Shuttle XPC slim DA320P PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise 2019 LTSC 1.35L sized PC Mini PC barebone Black:
This is an auto-generated long summary of Shuttle XPC slim DA320P PC/workstation AMD Ryzen™ 5 3400G 8 GB DDR4-SDRAM 250 GB SSD Windows 10 IoT Enterprise 2019 LTSC 1.35L sized PC Mini PC barebone Black based on the first three specs of the first five spec groups.

Shuttle XPC slim DA320P. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 250 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 IoT Enterprise 2019 LTSC, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: 1.35L sized PC. Product type: Mini PC barebone. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
3400G
Processor cores
4
Processor boost frequency
4,2 GHz
Processor frequency *
3,7 GHz
Processor socket
Socket AM4
Processor cache
4 MB
Number of processors supported
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
250 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of storage drives supported
1
Total SSDs capacity
250 GB
Number of SSDs installed
1
SSD capacity
250 GB
SSD interface
SATA III
SSD form factor
2.5"
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon RX Vega 11
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Realtek RTL8111H
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DC-in jack
Yes
Serial ports quantity
2
Design
Chassis type *
1.35L sized PC
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Housing material
Metal
Performance
Motherboard chipset
AMD A320
Compatible processor series
AMD Athlon, 2nd Generation AMD Ryzen™ 3, 3rd Generation AMD Ryzen™ 3, 2nd Generation AMD Ryzen™ 5, 3rd Generation AMD Ryzen 5
Audio chip
Realtek ALC662
Audio output channels
5.1 channels
Built-in speaker(s)
No
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC barebone
Software
Operating system installed *
Windows 10 IoT Enterprise 2019 LTSC
Operating system architecture
64-bit
Drivers included
Yes
Power
Power supply *
120 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
FCC, CE, BSMI, RCM, VCCI
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Weight & dimensions
Width *
190 mm
Depth *
165 mm
Height *
43 mm
Weight *
1,13 kg
Package weight
2,3 kg
Packaging content
Display included *
No
VESA mount included
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84715000
Other features
Panel mounting interface
75 x 75,100 x 100 mm