location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle WLN-M Internal WLAN / Bluetooth 433,3 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLN-M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POZ-WLNM01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993800035 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2024 14:31:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shuttle WLN-M Internal WLAN / Bluetooth 433,3 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI Express 1.1 WLAN / Bluetooth
  • - 433,3 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz) 4.0
  • - Internal Component for: PC Chipset: RTL8821AE
More>>>
Short summary description Shuttle WLN-M Internal WLAN / Bluetooth 433,3 Mbit/s:
This short summary of the Shuttle WLN-M Internal WLAN / Bluetooth 433,3 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle WLN-M, Internal, Wireless, PCI Express, WLAN / Bluetooth, 433,3 Mbit/s, Green

Long summary description Shuttle WLN-M Internal WLAN / Bluetooth 433,3 Mbit/s:
This is an auto-generated long summary of Shuttle WLN-M Internal WLAN / Bluetooth 433,3 Mbit/s based on the first three specs of the first five spec groups.

Shuttle WLN-M. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 433,3 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Green

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
PCI version
1.1
PCI Card form factor
Full-height
Network
Maximum data transfer rate *
433,3 Mbit/s
Networking standards *
IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
433 Mbit/s
Security algorithms
AES, WAPI, WPA, WPA2
Bandwidth (first)
2,4 GHz
Bandwidth (second)
5 GHz
Bluetooth version
4.0
Design
Component for *
PC
Product color
Green
Internal *
Yes
Antenna
Yes
Chipset
RTL8821AE
Country of origin
China
Design
Compatible products
NC02U, NC03U, NC10U, DH110(SE), DH270, DH310(S), DH310V2, DH370, DH410(S), DH470, DH610(S), DH670, XH110(V), XH110G, XH270, XH310(V), XH310R(V), XH410G, XH510G(2), XH610(V), XC60J, DX30, DL10J, DL20N(6), DH02Ux, SH110R4, SZ170R8V2, SZ270R8, SZ270R9, SH310R4(V2), SH370R6(V2)(Plus), SH370R8, SH510R4, SH570R6 (Plus), SH570R8, SW580R8, EN01J3, EN01J4, EN01E, EN01B
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
26,6 mm
Depth
29,9 mm
Height
2,35 mm
Antenna length
10,8 cm
Antenna diameter
1 cm
Packaging data
Quantity
1
Drivers included
Yes
Logistics data
Harmonized System (HS) code
85176990
Other features
Detachable antenna(s)
Yes
Antennas quantity
2
Quick start guide
Yes
Bandwidth note
80 MHz
Country Distributor
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)