location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B116-002A video splitter DVI 2x DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B116-002A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B116-002A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156747 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B116-002A video splitter DVI 2x DVI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: DVI Video ports quantity: 3 Black
  • - DC-in jack
  • - 1920 x 1080 pixels
  • - Maximum refresh rate: 60 Hz
More>>>
Short summary description Tripp Lite B116-002A video splitter DVI 2x DVI:
This short summary of the Tripp Lite B116-002A video splitter DVI 2x DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B116-002A, DVI, 2x DVI, 1920 x 1080 pixels, Black, 60 Hz, 1,5 m

Long summary description Tripp Lite B116-002A video splitter DVI 2x DVI:
This is an auto-generated long summary of Tripp Lite B116-002A video splitter DVI 2x DVI based on the first three specs of the first five spec groups.

Tripp Lite B116-002A. Video port type: DVI, Video out: 2x DVI. Maximum resolution: 1920 x 1080 pixels, Product color: Black, Maximum refresh rate: 60 Hz. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Dimensions (WxDxH): 114 x 64 x 28 mm, Weight: 230 g. Package width: 61 mm, Package depth: 162,6 mm, Package height: 177,8 mm

Ports & interfaces
Video port type *
DVI
Video out *
2x DVI
Video ports quantity *
3
Audio ports quantity
3
DC-in jack
Yes
Features
Product color
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum refresh rate
60 Hz
Cable length
1,5 m
HDCP
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080)
Power LED
Yes
Plug and Play
Yes
Supported video modes
480i, 480p, 720p, 1080i, 1080p
LED indicators
Yes
Certification
Taa, RoHS
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
5 V
Output current
2 A
Weight & dimensions
Dimensions (WxDxH)
114 x 64 x 28 mm
Weight & dimensions
Weight
230 g
Packaging data
Package width
61 mm
Package depth
162,6 mm
Package height
177,8 mm
Package weight
500 g
Packaging content
Manual
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Logistics data
Harmonized System (HS) code
8525,50,3035
Master (outer) case width
175,3 mm
Master (outer) case length
571,5 mm
Master (outer) case height
200,7 mm
Master (outer) case weight
5,31 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332156744
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45 Tripp Lite B127A-008-BH video splitter HDMI 8x RJ-45
(show image)
B127A-008-BH B127A-008-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI Tripp Lite B118-004-UHDINT video splitter HDMI 4x HDMI
(show image)
B118-004-UHDINT B118-004-UHDINT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT video splitter DVI 2x DVI Tripp Lite B116-002A-INT video splitter DVI 2x DVI
(show image)
B116-002A-INT B116-002A-INT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45 Tripp Lite B127A-004-BH video splitter HDMI 4x RJ-45
(show image)
B127A-004-BH B127A-004-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI Tripp Lite B118-002-UHDINT video splitter HDMI 2x HDMI
(show image)
B118-002-UHDINT B118-002-UHDINT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR-V2 video splitter HDMI 2x HDMI
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI Tripp Lite B118-002-HDR video splitter HDMI 2x HDMI
(show image)
B118-002-HDR B118-002-HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI Tripp Lite B118-004-HDR video splitter HDMI 4x HDMI
(show image)
B118-004-HDR B118-004-HDR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI Tripp Lite B118-008E-UHD-2 video splitter HDMI 8x HDMI
(show image)
B118-008E-UHD-2 B118-008E-UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHD-2 video splitter HDMI 2x HDMI Tripp Lite B118-002-UHD-2 video splitter HDMI 2x HDMI
(show image)
B118-002-UHD-2 B118-002-UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)