location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127M-004-H AV extender AV repeater Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127M-004-H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127M-004-H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262578 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:52:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B127M-004-H AV extender AV repeater Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV repeater 3840 x 2160 pixels Black
  • - Maximum transfer distance: 70 m
  • - 7.1 channels
  • - HDCP
  • - Wired Ethernet LAN DC-in jack
More>>>
Short summary description Tripp Lite B127M-004-H AV extender AV repeater Black:
This short summary of the Tripp Lite B127M-004-H AV extender AV repeater Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127M-004-H, 3840 x 2160 pixels, AV repeater, 70 m, Wired, 3D, HDCP

Long summary description Tripp Lite B127M-004-H AV extender AV repeater Black:
This is an auto-generated long summary of Tripp Lite B127M-004-H AV extender AV repeater Black based on the first three specs of the first five spec groups.

Tripp Lite B127M-004-H. Type: AV repeater, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6, HDMI. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Width: 325 mm, Depth: 100 mm, Height: 29,7 mm. Quantity per pack: 1 pc(s), Package width: 352 mm, Package depth: 164,1 mm

Features
Type *
AV repeater
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat6, HDMI
Maximum transfer distance
70 m
Audio system
Multichannel
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
Electrostatic Discharge (ESD) protection
Yes
Electrostatic Discharge (ESD) protection
8 kV
LED indicators
Yes
Cable length
1,381 m
HDCP
Yes
Color depth
36 bit
3D
Yes
Rack mounting
Yes
HDCP version
1.4/2.2
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 output ports
4
HDMI in
1
Number of HDMI outputs
1
HDMI version
2.0
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-5 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
325 mm
Depth
100 mm
Height
29,7 mm
Weight
650 g
Packaging data
Quantity per pack
1 pc(s)
Package width
352 mm
Package depth
164,1 mm
Package height
55,1 mm
Package weight
1,03 kg
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
AC
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability compliance
Yes
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
586 mm
Master (outer) case length
374,9 mm
Master (outer) case height
197,1 mm
Master (outer) case weight
11,1 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262575
Brand Image Article code product Stock Price from
Tripp Lite B127A-002-BHPH2 AV extender AV transmitter & receiver Black, Grey Tripp Lite B127A-002-BHPH2 AV extender AV transmitter & receiver Black, Grey
(show image)
B127A-002-BHPH2 B127A-002-BHPH2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-002-BH AV extender AV repeater Black Tripp Lite B127A-002-BH AV extender AV repeater Black
(show image)
B127A-002-BH B127A-002-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-001-POE AV extender AV transmitter Black Tripp Lite B162-001-POE AV extender AV transmitter Black
(show image)
B162-001-POE B162-001-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127M-100-H AV extender AV receiver Black Tripp Lite B127M-100-H AV extender AV receiver Black
(show image)
B127M-100-H B127M-100-H 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127M-101-H AV extender AV transmitter & receiver Black Tripp Lite B127M-101-H AV extender AV transmitter & receiver Black
(show image)
B127M-101-H B127M-101-H 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127P-100-H-SR AV extender AV receiver Black Tripp Lite B127P-100-H-SR AV extender AV receiver Black
(show image)
B127P-100-H-SR B127P-100-H-SR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127P-100-H AV extender AV receiver Black Tripp Lite B127P-100-H AV extender AV receiver Black
(show image)
B127P-100-H B127P-100-H 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127P-002-H AV extender AV transmitter Black Tripp Lite B127P-002-H AV extender AV transmitter Black
(show image)
B127P-002-H B127P-002-H 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127P-004-H AV extender AV transmitter Black Tripp Lite B127P-004-H AV extender AV transmitter Black
(show image)
B127P-004-H B127P-004-H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)