location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet CB023A + C4906AE Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB023A + C4906AE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB023A#BEQ+C4906AE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet CB023A + C4906AE Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 384 MHz
  • - 12,7 kg
More>>>
Short summary description HP OfficeJet CB023A + C4906AE Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
This short summary of the HP OfficeJet CB023A + C4906AE Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet CB023A + C4906AE, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP OfficeJet CB023A + C4906AE Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet CB023A + C4906AE Inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet CB023A + C4906AE. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, draft, A4)
35 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
125 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax broadcasting
48 locations
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
CF, Memory Stick (MS), miniSD, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Processor frequency
384 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
34 W
Power consumption (PowerSave)
5,7 W
Power consumption (standby)
7,2 W
Power consumption (off)
0,4 W
Weight & dimensions
Weight
12,7 kg
Other features
Standard input trays
1
Dimensions (WxDxH)
494 x 479 x 331 mm
Power requirements
100 - 240 VAC (+/- 10%), 50 - 60 Hz
Compatible operating systems
Microsoft Windows 7 ready, Windows Vista Ultimate (32-bit x86 & 64-bit), Windows Vista Enterprise, Windows Vista Business, Windows Vista Home Premium, Windows Vista Home Basic, Windows XP Professional x64 (SP1), Windows XP Professional (SP1) & Home (SP1) (32 & 64-bit), & Windows 2000 (SP4), Windows Foundation Server 2008, Windows Small Business Server 2008 Standard Edition; Mac OS X v 10.4.11 +, Mac OS X v 10.5.x, Mac OS X v 10.6, Linux
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan