location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10031DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598016271
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:23:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM, High (XL) Yield, Yellow, 32 ml, 1 pc(s)

Long summary description MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM. Cartridge capacity: High (XL) Yield, Color ink volume: 32 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Color ink volume
32 ml
Cartridge capacity
High (XL) Yield
Printing colors *
Yellow
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Color
Yes
Weight & dimensions
Package weight
78 g
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Article code product Stock Price from
HP 940 Black Original Ink Cartridge HP 940 Black Original Ink Cartridge
(show image)
C4902AE 940 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLB ink cartridge 1 pc(s) Black Greenman H940XLB ink cartridge 1 pc(s) Black
(show image)
H940XLB H940XLB 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLC ink cartridge 1 pc(s) Cyan Greenman H940XLC ink cartridge 1 pc(s) Cyan
(show image)
H940XLC H940XLC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLM ink cartridge 1 pc(s) Magenta Greenman H940XLM ink cartridge 1 pc(s) Magenta
(show image)
H940XLM H940XLM 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLY ink cartridge 1 pc(s) Yellow Greenman H940XLY ink cartridge 1 pc(s) Yellow
(show image)
H940XLY H940XLY 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10030DK Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
10029DK Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield
(show image)
10028DK Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) 0.00
(excl. VAT)
0 (incl. VAT)
V7 IHY2909AN ink cartridge 1 pc(s) Yellow V7 IHY2909AN ink cartridge 1 pc(s) Yellow
(show image)
IHY2909AN IHY2909AN 0.00
(excl. VAT)
0 (incl. VAT)
V7 IHM2908AN ink cartridge 1 pc(s) Magenta V7 IHM2908AN ink cartridge 1 pc(s) Magenta
(show image)
IHM2908AN IHM2908AN 0.00
(excl. VAT)
0 (incl. VAT)